Hotpoint logo

Hotpoint RSG 724 JS IT washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52612
Info modified on:
27 May 2024, 12:10:13
Short summary description Hotpoint RSG 724 JS IT washing machine Front-load 7 kg 1200 RPM White:

Hotpoint RSG 724 JS IT, Front-load, 7 kg, B, 81 dB, 1200 RPM, 157 kWh

Long summary description Hotpoint RSG 724 JS IT washing machine Front-load 7 kg 1200 RPM White:

Hotpoint RSG 724 JS IT. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 10880 L. Product colour: White. Width: 640 mm, Depth: 670 mm, Height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.