Hotpoint logo

Hotpoint RSAV21P combi-fridge Freestanding White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17433
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Hotpoint RSAV21P combi-fridge Freestanding White:

Hotpoint RSAV21P, Freestanding, SN-ST, 2 kg/24h, White

Long summary description Hotpoint RSAV21P combi-fridge Freestanding White:

Hotpoint RSAV21P. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Climate class: SN-ST, Total gross capacity: 122 L. Fridge gross capacity: 108 L. Freezing capacity: 2 kg/24h, Storage time during power failure: 13 h, Freezer gross capacity: 14 L. Width: 545 mm, Depth: 600 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.