Hotpoint logo

Hotpoint RD 966 JKD UK washer dryer Freestanding Front-load Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21952
Info modified on:
27 May 2024, 13:49:22
Short summary description Hotpoint RD 966 JKD UK washer dryer Freestanding Front-load Black:

Hotpoint RD 966 JKD UK, Front-load, Freestanding, Black, Left, Buttons, Rotary, LCD

Long summary description Hotpoint RD 966 JKD UK washer dryer Freestanding Front-load Black:

Hotpoint RD 966 JKD UK. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Black. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1600 RPM, Rated capacity (washing): 9 kg. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 100 L, Energy efficiency scale: A to G. Depth: 540 mm, Width: 595 mm, Height: 850 mm. Annual energy consumption washing: 234 kWh, Annual water consumption washing: 12000 L, Annual energy consumption washing & drying: 1224 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.