Hotpoint NTM1081FR, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right
Hotpoint NTM1081FR. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class (old): B, Cycle time: 215 min. Delay start (max): 9 h. Energy consumption: 2.58 kWh, Annual energy consumption: 307 kWh, Heat source: Electric. Depth: 655 mm, Width: 595 mm, Height: 849 mm