Hotpoint logo

Hotpoint NMTM 1922 VWB/HA fridge-freezer Freestanding 435 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15199
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint NMTM 1922 VWB/HA fridge-freezer Freestanding 435 L Stainless steel:

Hotpoint NMTM 1922 VWB/HA, 435 L, N-T, 43 dB, 5 kg/24h, Stainless steel

Long summary description Hotpoint NMTM 1922 VWB/HA fridge-freezer Freestanding 435 L Stainless steel:

Hotpoint NMTM 1922 VWB/HA. Total net capacity: 435 L, Climate class: N-T, Noise level: 43 dB. Fridge net capacity: 349 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 86 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 335 kWh. Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.