Hotpoint logo

Hotpoint NMBT 1922 FI/HA fridge-freezer Freestanding 394 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68763
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint NMBT 1922 FI/HA fridge-freezer Freestanding 394 L Stainless steel:

Hotpoint NMBT 1922 FI/HA, 394 L, 14 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Hotpoint NMBT 1922 FI/HA fridge-freezer Freestanding 394 L Stainless steel:

Hotpoint NMBT 1922 FI/HA. Total net capacity: 394 L. Door hinge: Side by side. Fridge net capacity: 300 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 94 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Annual energy consumption: 339 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.