Hotpoint logo

Hotpoint NFFUD 191 X Freestanding 300 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29424
Info modified on:
12 Feb 2025, 11:36:58
Short summary description Hotpoint NFFUD 191 X Freestanding 300 L Silver:

Hotpoint NFFUD 191 X, 300 L, SN-T, 43 dB, 12 kg/24h, Fresh zone compartment, Silver

Long summary description Hotpoint NFFUD 191 X Freestanding 300 L Silver:

Hotpoint NFFUD 191 X. Total net capacity: 300 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 300 L, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 144 L, Freezing capacity: 12 kg/24h. Fresh zone compartment. Annual energy consumption: 413 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.