Hotpoint MTZ 622 NF/HA, N-T, 6 kg/24h, Fresh zone compartment, Stainless steel
Hotpoint MTZ 622 NF/HA. Door hinge: Right. Climate class: N-T. Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezing capacity: 6 kg/24h. Fresh zone compartment. Annual energy consumption: 420 kWh. Product colour: Stainless steel