Hotpoint logo

Hotpoint MSZ 902 DF/HA side-by-side refrigerator Freestanding Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88914
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Hotpoint MSZ 902 DF/HA side-by-side refrigerator Freestanding Silver:

Hotpoint MSZ 902 DF/HA, Freestanding, Silver, N-ST, 546 L, 340 L, 14 kg/24h

Long summary description Hotpoint MSZ 902 DF/HA side-by-side refrigerator Freestanding Silver:

Hotpoint MSZ 902 DF/HA. Appliance placement: Freestanding, Product colour: Silver. Climate class: N-ST, Total gross capacity: 546 L. Fridge gross capacity: 340 L. Freezing capacity: 14 kg/24h, Storage time during power failure: 5 h, Freezer gross capacity: 206 L. Width: 902 mm, Depth: 770 mm, Height: 1780 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.