Hotpoint logo

Hotpoint LTF8B019C Fully built-in 13 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102904
Info modified on:
31 Dec 2021, 12:47:27
Short summary description Hotpoint LTF8B019C Fully built-in 13 place settings:

Hotpoint LTF8B019C, Fully built-in, Grey, Sensor, 13 place settings, 49 dB, Eco, Intensive, Normal, Quick, Soak

Long summary description Hotpoint LTF8B019C Fully built-in 13 place settings:

Hotpoint LTF8B019C. Appliance placement: Fully built-in, Control panel colour: Grey, Control type: Sensor. Number of place settings: 13 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Normal, Quick, Soak. Water consumption per cycle: 11 L, Energy consumption per cycle: 1.04 kWh, Power consumption (off): 0.5 W. Width: 590 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 295 kWh, Annual water consumption: 3080 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.