Hotpoint logo

Hotpoint LFF 815 EU/HA.R dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67630
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint LFF 815 EU/HA.R dishwasher Freestanding 12 place settings:

Hotpoint LFF 815 EU/HA.R, Freestanding, White, White, Buttons, 12 place settings, 49 dB

Long summary description Hotpoint LFF 815 EU/HA.R dishwasher Freestanding 12 place settings:

Hotpoint LFF 815 EU/HA.R. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Normal. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.03 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 227 kWh, Annual water consumption: 2640 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.