Hotpoint logo

Hotpoint IKIS 841 FF hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78793
Info modified on:
18 Aug 2020, 13:58:32
Short summary description Hotpoint IKIS 841 FF hob Black Built-in Zone induction hob 4 zone(s):

Hotpoint IKIS 841 FF, Black, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Front trim

Long summary description Hotpoint IKIS 841 FF hob Black Built-in Zone induction hob 4 zone(s):

Hotpoint IKIS 841 FF. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 2500 W, Regular cooking zone: 4000 W, Large cooking zone: 6000 W. Control type: Touch, Control position: Top front. Width: 770 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.