Hotpoint HUD61KS, Freestanding cooker, Black, Buttons, Rotary, Front, Electronic, LCD
Hotpoint HUD61KS. Product type: Freestanding cooker, Product colour: Black, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Large, Oven power source: Electric, Oven net capacity: 71 L. Oven 2 gross capacity: 39 L. Timer type: Digital