Hotpoint logo

Hotpoint HKB 9 LS X /HA Wall-mounted Stainless steel 780 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45741
Info modified on:
09 Aug 2018, 23:14:36
Short summary description Hotpoint HKB 9 LS X /HA Wall-mounted Stainless steel 780 m³/h:

Hotpoint HKB 9 LS X /HA, 780 m³/h, 47 dB, Wall-mounted, Stainless steel, Aluminium, 1 pc(s)

Long summary description Hotpoint HKB 9 LS X /HA Wall-mounted Stainless steel 780 m³/h:

Hotpoint HKB 9 LS X /HA. Maximum extraction power: 780 m³/h, Noise level: 47 dB. Type: Wall-mounted, Product colour: Stainless steel. Grease filter type: Aluminium, Number of filters: 1 pc(s). Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Width: 900 mm, Depth: 500 mm, Height: 1140 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.