Hotpoint logo

Hotpoint HBNF 55181 W UK Freestanding 245 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22012
Info modified on:
12 Feb 2025, 11:37:27
Short summary description Hotpoint HBNF 55181 W UK Freestanding 245 L White:

Hotpoint HBNF 55181 W UK, 245 L, 44 dB, 4 kg/24h, White

Long summary description Hotpoint HBNF 55181 W UK Freestanding 245 L White:

Hotpoint HBNF 55181 W UK. Total net capacity: 245 L. Door hinge: Right. Noise level: 44 dB. Fridge net capacity: 152 L, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 93 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Annual energy consumption: 254 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.