Hotpoint HAG60P, Freestanding cooker, White, Buttons, Rotary, Front, Electronic, Gas
Hotpoint HAG60P. Product type: Freestanding cooker, Product colour: White, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Large, Oven power source: Natural gas, Oven net capacity: 77 L. Oven 2 gross capacity: 32 L. Timer type: Digital