Hotpoint logo

Hotpoint FZFM171G freezer Upright freezer Freestanding 220 L Graphite

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23667
Info modified on:
27 May 2024, 11:51:11
Short summary description Hotpoint FZFM171G freezer Upright freezer Freestanding 220 L Graphite:

Hotpoint FZFM171G, 220 L, 11 kg/24h, SN-T, 42 dB, No Frost system, Graphite

Long summary description Hotpoint FZFM171G freezer Upright freezer Freestanding 220 L Graphite:

Hotpoint FZFM171G. Freezer net capacity: 220 L, Climate class: SN-T, Freezing capacity: 11 kg/24h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 286 kWh. Product colour: Graphite

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.