Hotpoint FZ 61.1 IX /HA, Electric, 58 L, Stainless steel, Rotary, Mechanical, 220 - 230 V
Hotpoint FZ 61.1 IX /HA. Oven type: Electric, Total oven(s) interior capacity: 58 L. Product colour: Stainless steel, Control type: Rotary. Timer type: Mechanical. AC input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz, Power: 2800 W. Width: 600 mm, Height: 600 mm