Hotpoint logo

Hotpoint FZ 61.1 IX /HA oven 58 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116078
Info modified on:
29 Nov 2024, 15:42:29
Short summary description Hotpoint FZ 61.1 IX /HA oven 58 L Stainless steel:

Hotpoint FZ 61.1 IX /HA, Electric, 58 L, 58 L, Stainless steel, Rotary, Top front

Long summary description Hotpoint FZ 61.1 IX /HA oven 58 L Stainless steel:

Hotpoint FZ 61.1 IX /HA. Oven type: Electric, Total oven(s) interior capacity: 58 L, Oven net capacity: 58 L. Product colour: Stainless steel, Control type: Rotary, Control position: Top front. Timer type: Mechanical. Power consumption (typical): 2800 W, AC input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz. Bulb power: 40 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.