Hotpoint logo

Hotpoint FMG 723MB EU.M washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51675
Info modified on:
20 May 2025, 14:18:57
Short summary description Hotpoint FMG 723MB EU.M washing machine Front-load 7 kg 1200 RPM White:

Hotpoint FMG 723MB EU.M, Front-load, 7 kg, B, 83 dB, 1200 RPM, 174 kWh

Long summary description Hotpoint FMG 723MB EU.M washing machine Front-load 7 kg 1200 RPM White:

Hotpoint FMG 723MB EU.M. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 83 dB, Noise level (wash): 62 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8770 L. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.