Hotpoint FH 53 IX/HA, Electric, 58 L, Silver, Buttons, Top front, Digital
Hotpoint FH 53 IX/HA. Oven type: Electric, Total oven(s) interior capacity: 58 L. Product colour: Silver, Control type: Buttons, Control position: Top front. Timer type: Digital. Energy efficiency class (old): A. Width: 600 mm, Height: 600 mm