Hotpoint logo

Hotpoint FDD 9640G UK washer dryer Freestanding Front-load Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34735
Info modified on:
27 May 2024, 14:39:10
Short summary description Hotpoint FDD 9640G UK washer dryer Freestanding Front-load Graphite:

Hotpoint FDD 9640G UK, Front-load, Freestanding, Graphite, Left, Buttons, LCD

Long summary description Hotpoint FDD 9640G UK washer dryer Freestanding Front-load Graphite:

Hotpoint FDD 9640G UK. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Graphite. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 9 kg. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 100 L, Energy efficiency scale: A to G. Depth: 540 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 234 kWh, Annual water consumption washing: 12000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.