Hotpoint logo

Hotpoint FDD 10761 XR EU washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87880
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint FDD 10761 XR EU washer dryer Freestanding Front-load White:

Hotpoint FDD 10761 XR EU, Front-load, Freestanding, White, Up, LCD, 71 L

Long summary description Hotpoint FDD 10761 XR EU washer dryer Freestanding Front-load White:

Hotpoint FDD 10761 XR EU. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1600 RPM, Rated capacity (washing): 10 kg. Depth: 605 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 220 kWh, Annual water consumption washing: 17000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.