Hotpoint logo

Hotpoint HKIO 3T1239 W E Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51951
Info modified on:
27 May 2024, 12:51:52
Short summary description Hotpoint HKIO 3T1239 W E Fully built-in 14 place settings:

Hotpoint HKIO 3T1239 W E, Fully built-in, Full size (60 cm), Stainless steel, Buttons, Cold, 14 place settings

Long summary description Hotpoint HKIO 3T1239 W E Fully built-in 14 place settings:

Hotpoint HKIO 3T1239 W E. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 39 dB, Dishwashing programs: Eco, Intensive, Soak. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.93 kWh, Power consumption (off): 0.5 W. Weight: 35 kg. Drying class: A, Annual energy consumption: 265 kWh, Annual water consumption: 2660 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.