Hotpoint logo

Hotpoint AQD1070D 69 FR washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51603
Info modified on:
27 May 2024, 12:26:45
Short summary description Hotpoint AQD1070D 69 FR washer dryer Freestanding Front-load White:

Hotpoint AQD1070D 69 FR, Front-load, Freestanding, White, Right, Buttons, Rotary, LCD

Long summary description Hotpoint AQD1070D 69 FR washer dryer Freestanding Front-load White:

Hotpoint AQD1070D 69 FR. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Energy consumption washing per cycle: 1.1 kWh, Energy consumption washing & drying per cycle: 6.8 kWh. Depth: 616 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual water consumption washing & drying: 17000 L, Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.