Hotpoint logo

Hotpoint EW74G cooker Freestanding cooker Electric Ceramic Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19041
Info modified on:
04 Apr 2019, 11:54:35
Short summary description Hotpoint EW74G cooker Freestanding cooker Electric Ceramic Graphite:

Hotpoint EW74G, Freestanding cooker, Graphite, Rotary, Ceramic, 4 zone(s), Ceramic

Long summary description Hotpoint EW74G cooker Freestanding cooker Electric Ceramic Graphite:

Hotpoint EW74G. Product type: Freestanding cooker, Product colour: Graphite, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Ceramic. Oven power source: Electric, Total oven(s) interior capacity: 65 L. Timer type: Digital. Width: 600 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.