Hotpoint ENXTY 19222 X FW, 456 L, No Frost (fridge), SN-T, 40 dB, 5 kg/24h, Stainless steel
Hotpoint ENXTY 19222 X FW. Total net capacity: 456 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 355 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 2. Freezer net capacity: 101 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Annual energy consumption: 390 kWh. Product colour: Stainless steel