Hotpoint logo

Hotpoint ECO6L 1051 (IT) washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53653
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint ECO6L 1051 (IT) washing machine Front-load 6 kg 1000 RPM White:

Hotpoint ECO6L 1051 (IT), Front-load, 6 kg, C, 77 dB, 1000 RPM, 186 kWh

Long summary description Hotpoint ECO6L 1051 (IT) washing machine Front-load 6 kg 1000 RPM White:

Hotpoint ECO6L 1051 (IT). Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 186 kWh, Annual water consumption washing: 8385 L. Product colour: White. Width: 595 mm, Depth: 516 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.