Hotpoint logo

Hotpoint E4D AAA W C side-by-side refrigerator Freestanding 470 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51406
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint E4D AAA W C side-by-side refrigerator Freestanding 470 L White:

Hotpoint E4D AAA W C, Freestanding, French door, White, 470 L, SN-T, 40 dB

Long summary description Hotpoint E4D AAA W C side-by-side refrigerator Freestanding 470 L White:

Hotpoint E4D AAA W C. Appliance placement: Freestanding, Product design: French door, Product colour: White. Total net capacity: 470 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 314 L. Freezer net capacity: 156 L, Freezing capacity: 9 kg/24h, Storage time during power failure: 18 h. Annual energy consumption: 295 kWh, Energy efficiency class (old): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.