Hotpoint BHWD149/1, Front-load, Built-in, White, Left, Buttons, Rotary, LCD
Hotpoint BHWD149/1. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Depth: 595 mm, Width: 550 mm, Height: 820 mm. Washing class: A, Annual water consumption washing & drying: 12000 L, Energy efficiency class (old): B