Hotpoint logo

Hotpoint AWM 129 washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45651
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint AWM 129 washing machine Front-load 7 kg 1200 RPM White:

Hotpoint AWM 129, Front-load, 7 kg, B, 77 dB, 1200 RPM, 212 kWh

Long summary description Hotpoint AWM 129 washing machine Front-load 7 kg 1200 RPM White:

Hotpoint AWM 129. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 212 kWh, Annual water consumption washing: 9039 L. Product colour: White. Width: 595 mm, Depth: 550 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.