Hotpoint logo

Hotpoint Maxi ARXF 145 (EU) washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56620
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint Maxi ARXF 145 (EU) washing machine Front-load 6 kg 1400 RPM White:

Hotpoint Maxi ARXF 145 (EU), Front-load, 6 kg, B, 1400 RPM, White

Long summary description Hotpoint Maxi ARXF 145 (EU) washing machine Front-load 6 kg 1400 RPM White:

Hotpoint Maxi ARXF 145 (EU). Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.