Hotpoint logo

Hotpoint Aqualtis AQXXF 169 washing machine Front-load 7.5 kg 1600 RPM Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107613
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Hotpoint Aqualtis AQXXF 169 washing machine Front-load 7.5 kg 1600 RPM Silver, White:

Hotpoint Aqualtis AQXXF 169, Front-load, 7.5 kg, A, 1600 RPM, 260 kWh, 14000 L

Long summary description Hotpoint Aqualtis AQXXF 169 washing machine Front-load 7.5 kg 1600 RPM Silver, White:

Hotpoint Aqualtis AQXXF 169. Loading type: Front-load. Rated capacity: 7.5 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Annual energy consumption washing: 260 kWh, Annual water consumption washing: 14000 L. Product colour: Silver, White. Width: 595 mm, Depth: 645 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.