Hotpoint logo

Hotpoint Aqualtis AQXGF 169 (EU) (O) washing machine Front-load 9 kg 1600 RPM White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66596
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Hotpoint Aqualtis AQXGF 169 (EU) (O) washing machine Front-load 9 kg 1600 RPM White:

Hotpoint Aqualtis AQXGF 169 (EU) (O), Front-load, 9 kg, A, 1600 RPM, White

Long summary description Hotpoint Aqualtis AQXGF 169 (EU) (O) washing machine Front-load 9 kg 1600 RPM White:

Hotpoint Aqualtis AQXGF 169 (EU) (O). Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: White. Width: 595 mm, Depth: 645 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.