Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint AQGMD 149/A washing machine Freestanding Front-load White 8 kg 1400 RPM

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AQGMD 149/A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQGMD149
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8109
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 23 Oct 2019 15:07:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hotpoint AQGMD 149/A washing machine Freestanding Front-load White 8 kg 1400 RPM:
This short summary of the Hotpoint AQGMD 149/A washing machine Freestanding Front-load White 8 kg 1400 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint AQGMD 149/A, Front-load, 8 kg, B, 1400 RPM, White

Long summary description Hotpoint AQGMD 149/A washing machine Freestanding Front-load White 8 kg 1400 RPM:
This is an auto-generated long summary of Hotpoint AQGMD 149/A washing machine Freestanding Front-load White 8 kg 1400 RPM based on the first three specs of the first five spec groups.

Hotpoint AQGMD 149/A. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Washing class: A, Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 645 mm, Height: 850 mm

Design
Type *
Characteristics of the device.
Freestanding
Loading type *
The way in which the device is loaded e.g. front load, top load.
Front-load
Product colour *
The colour e.g. red, blue, green, black, white.
White
Performance
Drum capacity *
The amount of clothes that the washing machine drum can hold.
8 kg
Maximum spin speed *
The quickest that the washing machine or dryer can spin.
1400 RPM
Spin-drying class *
The spin-drying efficiency class according to the EU energy label. The classes range from A (most efficient) to G (least efficient).
B
Washing class *
This labelling scheme is designed to offer a standardised method of choosing the most energy efficient washing appliances. The label also gives ratings for washing performance ('A' - most efficient, 'G' - least efficient).
A
Performance
Timer
Yes
Washing programs
Allergy washing program
Yes
Black washing program
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
595 mm
Depth *
The distance from the front to the back of something.
645 mm
Height *
The measurement of the product from head to foot or from base to top.
850 mm
Customer service details