Hotpoint logo

Hotpoint AQD1070D 49 EU/B washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22460
Info modified on:
27 May 2024, 13:17:59
Short summary description Hotpoint AQD1070D 49 EU/B washer dryer Freestanding Front-load White:

Hotpoint AQD1070D 49 EU/B, Front-load, Freestanding, White, Right, Rotary, Touch, LCD

Long summary description Hotpoint AQD1070D 49 EU/B washer dryer Freestanding Front-load White:

Hotpoint AQD1070D 49 EU/B. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing & drying per cycle: 108 L, Energy consumption washing per cycle: 1.83 kWh, Energy consumption washing & drying per cycle: 6.12 kWh. Energy efficiency class (old): A. Depth: 620 mm, Width: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.