Hotpoint logo

Hotpoint AQCF 852 B U tumble dryer Freestanding 8 kg Silver, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64517
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint AQCF 852 B U tumble dryer Freestanding 8 kg Silver, White:

Hotpoint AQCF 852 B U, Freestanding, Silver, White, Left, 180°, 8 kg, 50/60 V

Long summary description Hotpoint AQCF 852 B U tumble dryer Freestanding 8 kg Silver, White:

Hotpoint AQCF 852 B U. Appliance placement: Freestanding, Product colour: Silver, White, Door hinge: Left. Rated capacity: 8 kg. AC input voltage: 50/60 V, AC input frequency: 220 - 240 Hz. Depth: 630 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.