Hotpoint logo

Hotpoint AQC9 4F5 T/Z1 (EU) tumble dryer Freestanding Front-load 9 kg A-40% White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39776
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Hotpoint AQC9 4F5 T/Z1 (EU) tumble dryer Freestanding Front-load 9 kg A-40% White:

Hotpoint AQC9 4F5 T/Z1 (EU), Freestanding, Front-load, Condensation, White, Left, 5 L

Long summary description Hotpoint AQC9 4F5 T/Z1 (EU) tumble dryer Freestanding Front-load 9 kg A-40% White:

Hotpoint AQC9 4F5 T/Z1 (EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Drying programs: Wool, Jeans/denim. Energy efficiency class: A-40%, Energy consumption: 2.61 kWh, Heat source: Electric. Depth: 630 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.