Hotpoint logo

Hotpoint NSWM 963C BS UK N washing machine Front-load 9 kg 1551 RPM Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6414
Info modified on:
04 Mar 2025, 15:51:08
Short summary description Hotpoint NSWM 963C BS UK N washing machine Front-load 9 kg 1551 RPM Black:

Hotpoint NSWM 963C BS UK N, Front-load, 9 kg, A, 85 dB, 1551 RPM, D

Long summary description Hotpoint NSWM 963C BS UK N washing machine Front-load 9 kg 1551 RPM Black:

Hotpoint NSWM 963C BS UK N. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 85 dB, Maximum spin speed: 1551 RPM. Product colour: Black. Width: 595 mm, Depth: 605 mm, Height: 850 mm. Energy efficiency class: D

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.