Hotpoint Freestanding Washing Machine NSWM 863C W UK N, Front-load, 8 kg, B, 81 dB, 1400 RPM, D
Hotpoint Freestanding Washing Machine NSWM 863C W UK N. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 81 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm. Energy efficiency class: D