Hotpoint logo

Hotpoint HFC 3C32 FW UK Freestanding 14 place settings D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10063
Info modified on:
04 Mar 2025, 15:53:15
Short summary description Hotpoint HFC 3C32 FW UK Freestanding 14 place settings D:

Hotpoint HFC 3C32 FW UK, Freestanding, Full size (60 cm), White, Buttons, 1.3 m, 1.55 m

Long summary description Hotpoint HFC 3C32 FW UK Freestanding 14 place settings D:

Hotpoint HFC 3C32 FW UK. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 42 dB. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 600 mm, Depth: 590 mm, Height: 850 mm. Package weight: 49 kg

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.