Hotpoint logo

Hotpoint NSWA 963C WW UK washing machine Front-load 9 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10310
Info modified on:
12 Feb 2025, 11:37:30
Short summary description Hotpoint NSWA 963C WW UK washing machine Front-load 9 kg 1600 RPM White:

Hotpoint NSWA 963C WW UK, Front-load, 9 kg, A, 85 dB, 1600 RPM, 216 kWh

Long summary description Hotpoint NSWA 963C WW UK washing machine Front-load 9 kg 1600 RPM White:

Hotpoint NSWA 963C WW UK. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 85 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 216 kWh, Annual water consumption washing: 11690 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.