Hotpoint logo

Hotpoint AQD1071D 697 EU/A washer dryer Freestanding Front-load Stainless steel, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80705
Info modified on:
17 Mar 2025, 12:45:25
Short summary description Hotpoint AQD1071D 697 EU/A washer dryer Freestanding Front-load Stainless steel, White:

Hotpoint AQD1071D 697 EU/A, Front-load, Freestanding, Stainless steel, White, Right, Rotary, Touch, LCD

Long summary description Hotpoint AQD1071D 697 EU/A washer dryer Freestanding Front-load Stainless steel, White:

Hotpoint AQD1071D 697 EU/A. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Stainless steel, White. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Energy efficiency class (washing): A, Water consumption washing & drying per cycle: 100 L, Energy efficiency scale: A to G. Depth: 616 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 230 kWh, Annual water consumption washing: 13000 L

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.