Hotpoint logo

Hotpoint HIO 3C23 WF Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32641
Info modified on:
07 Feb 2025, 09:55:40
Short summary description Hotpoint HIO 3C23 WF Fully built-in 14 place settings:

Hotpoint HIO 3C23 WF, Fully built-in, Full size (60 cm), Stainless steel, Buttons, LED, 14 place settings

Long summary description Hotpoint HIO 3C23 WF Fully built-in 14 place settings:

Hotpoint HIO 3C23 WF. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 43 dB, Dishwashing programs: Eco, Intensive, Soak. Water consumption per cycle: 9 L, Energy efficiency class (old): A++, Energy consumption per cycle: 0.93 kWh. Weight: 35 kg. Drying class: A, Annual energy consumption: 265 kWh, Annual water consumption: 2660 L

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.