Hotpoint logo

Hotpoint HIO 3T132 W O Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45658
Info modified on:
12 Feb 2025, 11:36:54
Short summary description Hotpoint HIO 3T132 W O Fully built-in 14 place settings:

Hotpoint HIO 3T132 W O, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 1.3 m, 1.55 m

Long summary description Hotpoint HIO 3T132 W O Fully built-in 14 place settings:

Hotpoint HIO 3T132 W O. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Eco. Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0.83 kWh, Connected load: 1900 W. Width: 598 mm, Depth: 555 mm, Height: 820 mm. Package weight: 37.5 kg

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.