Hotpoint logo

Hotpoint PCN 752 T/AS/HA Stainless steel Built-in 75 cm Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101326
Info modified on:
07 Nov 2024, 06:01:32
Short summary description Hotpoint PCN 752 T/AS/HA Stainless steel Built-in 75 cm Gas 5 zone(s):

Hotpoint PCN 752 T/AS/HA, Stainless steel, Built-in, 75 cm, Gas, Stainless steel, 5 zone(s)

Long summary description Hotpoint PCN 752 T/AS/HA Stainless steel Built-in 75 cm Gas 5 zone(s):

Hotpoint PCN 752 T/AS/HA. Product colour: Stainless steel, Appliance placement: Built-in, Hob width size: 75 cm. Control type: Rotary, Control position: Top front. Width: 750 mm, Depth: 510 mm, Installation compartment width: 55.5 cm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.