Hotpoint logo

Hotpoint RDSG 86207 S IT washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138975
Info modified on:
28 Jan 2025, 11:55:09
Short summary description Hotpoint RDSG 86207 S IT washer dryer Freestanding Front-load White:

Hotpoint RDSG 86207 S IT, Front-load, Freestanding, White, Left, Rotary, 6 kg

Long summary description Hotpoint RDSG 86207 S IT washer dryer Freestanding Front-load White:

Hotpoint RDSG 86207 S IT. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 105 L, Energy consumption washing per cycle: 1.04 kWh. Depth: 540 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 208 kWh, Annual water consumption washing: 12000 L

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.