Hotpoint logo

Hotpoint Freestanding fridge freezer XJL95 T2U WOH

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
699
Info modified on:
14 Feb 2025, 15:19:44
Short summary description Hotpoint Freestanding fridge freezer XJL95 T2U WOH:

Hotpoint Freestanding fridge freezer XJL95 T2U WOH, 356 L, No Frost (fridge), SN-T, 38 dB, 10 kg/24h, White

Long summary description Hotpoint Freestanding fridge freezer XJL95 T2U WOH:

Hotpoint Freestanding fridge freezer XJL95 T2U WOH. Total net capacity: 356 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 234 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 2. Freezer net capacity: 122 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Annual energy consumption: 286 kWh. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.