Hotpoint logo

Hotpoint ENBLH 19221 FW Freestanding 444 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100284
Info modified on:
17 Feb 2025, 07:50:18
Short summary description Hotpoint ENBLH 19221 FW Freestanding 444 L Stainless steel:

Hotpoint ENBLH 19221 FW, 444 L, No Frost (fridge), SN-T, 43 dB, 12 kg/24h, Stainless steel

Long summary description Hotpoint ENBLH 19221 FW Freestanding 444 L Stainless steel:

Hotpoint ENBLH 19221 FW. Total net capacity: 444 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 300 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 2. Freezer net capacity: 144 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 413 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.