Hotpoint logo

Hotpoint MP 796 IX HA Black Combination microwave Built-in 40 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75238
Info modified on:
20 Feb 2025, 09:41:54
Short summary description Hotpoint MP 796 IX HA Black Combination microwave Built-in 40 L 900 W:

Hotpoint MP 796 IX HA, Built-in, Combination microwave, 40 L, 900 W, Built-in display, LCD

Long summary description Hotpoint MP 796 IX HA Black Combination microwave Built-in 40 L 900 W:

Hotpoint MP 796 IX HA. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 40 L, Microwave power: 900 W, Built-in display, Display type: LCD, Control type: Touch, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.